Harwin Plc 24+2 Pos. Male Cable Housing, Screw-Lok G125-32496M1-02-24-00

Description
Male plug straight cable connector housing - 2 power, 24 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings. Compatible with metal backshell G125-96400-02-24-00. Contacts to be purchased separately - use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug straight cable connector housing - 2 power, 24 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings. Compatible with metal backshell G125-96400-02-24-00. Contacts to be purchased separately - use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24+2 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-02-24-00 - Harwin Plc
Portsmouth, United Kingdom
24+2 Pos. Male Cable Housing, Screw-Lok
G125-32496M1-02-24-00
24+2 Pos. Male Cable Housing, Screw-Lok G125-32496M1-02-24-00
Male plug straight cable connector housing - 2 power, 24 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings. Compatible with metal backshell G125-96400-02-24-00. Contacts to be purchased separately - use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug straight cable connector housing - 2 power, 24 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings. Compatible with metal backshell G125-96400-02-24-00.
  • Contacts to be purchased separately - use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32 AWG), and power crimp contacts G125-1500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-MW; for power, see G125-MP.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-32496M1-02-24-00
Product Name 24+2 Pos. Male Cable Housing, Screw-Lok
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-9601602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FV11205L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
4+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details