HARWIN Wtb Housing, Plug, 10Pos, 2Row, 1.25Mm; Product Range Harwin G125-32496M1-01-08-01

Description
WTB HOUSING, PLUG, 10POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, PLUG, 10POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Plug, 10Pos, 2Row, 1.25Mm; Product Range Harwin - 83AH1893 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Plug, 10Pos, 2Row, 1.25Mm; Product Range Harwin
83AH1893
Wtb Housing, Plug, 10Pos, 2Row, 1.25Mm; Product Range Harwin 83AH1893
WTB HOUSING, PLUG, 10POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes

WTB HOUSING, PLUG, 10POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH1893
Product Name Wtb Housing, Plug, 10Pos, 2Row, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details