G125-3245096M1 -- 25+25 POS. MALE DIL CABLE HOUSING, SCREW-LOK
Harwin Plc25+25 Pos. Male DIL Cable Housing, Screw-LokG125-3245096M1
Description
Male Double Row Crimp Connector Housing with screw fixings - 50 (25+25) contacts. Compatible with metal backshell for cable (G125-9645000). Fitted with internally threaded Screw-Lok fixings.
Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
For complete pin numbering or pin out information, see Component Specification C125XX.
Harwin Plc
Done
Request a Quote
Email Supplier
Datasheet
Description
Male Double Row Crimp Connector Housing with screw fixings - 50 (25+25) contacts. Compatible with metal backshell for cable (G125-9645000). Fitted with internally threaded Screw-Lok fixings.
Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
For complete pin numbering or pin out information, see Component Specification C125XX.
Male Double Row Crimp Connector Housing with screw fixings - 50 (25+25) contacts. Compatible with metal backshell for cable (G125-9645000). Fitted with internally threaded Screw-Lok fixings.
Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
For complete pin numbering or pin out information, see Component Specification C125XX.
Male Double Row Crimp Connector Housing with screw fixings - 50 (25+25) contacts. Compatible with metal backshell for cable (G125-9645000). Fitted with internally threaded Screw-Lok fixings.
Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
For complete pin numbering or pin out information, see Component Specification C125XX.