HARWIN Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin G125-3243496M2

Description
CONNECTOR HOUSING, RCPT, 34POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 34POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin - 84AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin
84AC1709
Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin 84AC1709
CONNECTOR HOUSING, RCPT, 34POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 34POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AC1709
Product Name Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details