HARWIN Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin G125-3242696M3

Description
CONNECTOR HOUSING, RCPT, 26POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 26POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing, Rcpt, 26Pos, 1.25Mm, part of the G125 series from Harwin, is designed for high reliability in various applications, including cable-to-cable and cable-to-board interconnections. This receptacle housing accommodates 26 positions on a 1.25mm pitch and is compatible with G125 series contacts. It features a fully shrouded design, ensuring secure connections, and is constructed from 30% glass-filled thermoplastic, meeting UL94 V-0 flammability standards. The housing is RoHS compliant and offers a low profile potting wall for enhanced strain relief and sealing when back potting is applied. The connector is suitable for environments requiring durability and resistance to mechanical stress, with a rated durability of 1000 operations. Electrical characteristics include a maximum current rating of 2.8A per individual signal contact and 10A for power contacts, with a voltage proof of up to 600V DC. The product is ideal for engineers seeking reliable and efficient connector solutions in compact designs.

Datasheet Summary
Powered by GS/AI

The Connector Housing, Rcpt, 26Pos, 1.25Mm, part of the G125 series from Harwin, is designed for high reliability in various applications, including cable-to-cable and cable-to-board interconnections. This receptacle housing accommodates 26 positions on a 1.25mm pitch and is compatible with G125 series contacts. It features a fully shrouded design, ensuring secure connections, and is constructed from 30% glass-filled thermoplastic, meeting UL94 V-0 flammability standards. The housing is RoHS compliant and offers a low profile potting wall for enhanced strain relief and sealing when back potting is applied. The connector is suitable for environments requiring durability and resistance to mechanical stress, with a rated durability of 1000 operations. Electrical characteristics include a maximum current rating of 2.8A per individual signal contact and 10A for power contacts, with a voltage proof of up to 600V DC. The product is ideal for engineers seeking reliable and efficient connector solutions in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin - 84AC1708 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin
84AC1708
Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin 84AC1708
CONNECTOR HOUSING, RCPT, 26POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 26POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AC1708
Product Name Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details