HARWIN Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin G125-3242696M2

Description
CONNECTOR HOUSING, RCPT, 26POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 26POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin - 84AC1707 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin
84AC1707
Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin 84AC1707
CONNECTOR HOUSING, RCPT, 26POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 26POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AC1707
Product Name Connector Housing, Rcpt, 26Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details