HARWIN Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin G125-3241696M3

Description
CONNECTOR HOUSING, RCPT, 16POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 16POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin - 84AC1704 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin
84AC1704
Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin 84AC1704
CONNECTOR HOUSING, RCPT, 16POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AC1704
Product Name Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details