Harwin Plc 16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount G125-22496F3-04-16-00

Description
Female Cable Connector Housing - 4 power, 16 signal contact arrangement. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with signal crimp contacts G125-0010005 (for 26 AWG) or G125-0020005 (for 28-32 AWG), and power crimp contacts G125-0500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-FW; for power, see G125-FP. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Cable Connector Housing - 4 power, 16 signal contact arrangement. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with signal crimp contacts G125-0010005 (for 26 AWG) or G125-0020005 (for 28-32 AWG), and power crimp contacts G125-0500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-FW; for power, see G125-FP. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-04-16-00 - Harwin Plc
Portsmouth, United Kingdom
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount
G125-22496F3-04-16-00
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount G125-22496F3-04-16-00
Female Cable Connector Housing - 4 power, 16 signal contact arrangement. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with signal crimp contacts G125-0010005 (for 26 AWG) or G125-0020005 (for 28-32 AWG), and power crimp contacts G125-0500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-FW; for power, see G125-FP. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Cable Connector Housing - 4 power, 16 signal contact arrangement. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting.
  • Use with signal crimp contacts G125-0010005 (for 26 AWG) or G125-0020005 (for 28-32 AWG), and power crimp contacts G125-0500005 (for 18 AWG). Pre-cabled contacts also available: for signal, see G125-FW; for power, see G125-FP.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-22496F3-04-16-00
Product Name 16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224269600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - G125-MH11005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-MH15005L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details