HARWIN Wtb Housing, Rcpt, 10Pos, 2Row, 1.25Mm; Product Range Harwin G125-2249600-01-08-01

Description
WTB HOUSING, RCPT, 10POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 10POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 10Pos, 2Row, 1.25Mm; Product Range Harwin - 83AH1891 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 10Pos, 2Row, 1.25Mm; Product Range Harwin
83AH1891
Wtb Housing, Rcpt, 10Pos, 2Row, 1.25Mm; Product Range Harwin 83AH1891
WTB HOUSING, RCPT, 10POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 10POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH1891
Product Name Wtb Housing, Rcpt, 10Pos, 2Row, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details