HARWIN Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin G125-2243496F2

Description
CONNECTOR HOUSING, RCPT, 34POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 34POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin - 84AC1693 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin
84AC1693
Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin 84AC1693
CONNECTOR HOUSING, RCPT, 34POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 34POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AC1693
Product Name Connector Housing, Rcpt, 34Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details