HARWIN Connector Housing, Rcpt, 20Pos, 1.25Mm; Product Range Harwin G125-2242096F3

Description
CONNECTOR HOUSING, RCPT, 20POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 20POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 20Pos, 1.25Mm; Product Range Harwin - 84AC1690 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 20Pos, 1.25Mm; Product Range Harwin
84AC1690
Connector Housing, Rcpt, 20Pos, 1.25Mm; Product Range Harwin 84AC1690
CONNECTOR HOUSING, RCPT, 20POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 20POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AC1690
Product Name Connector Housing, Rcpt, 20Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details