HARWIN Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin G125-2241696F2

Description
CONNECTOR HOUSING, RCPT, 16POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 16POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin - 84AC1687 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin
84AC1687
Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin 84AC1687
CONNECTOR HOUSING, RCPT, 16POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AC1687
Product Name Connector Housing, Rcpt, 16Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details