HARWIN Connector Housing, Rcpt, 10Pos, 1.25Mm; Product Range Harwin G125-2241096F3

Description
CONNECTOR HOUSING, RCPT, 10POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 10POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos, 1.25Mm; Product Range Harwin - 84AC1684 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 1.25Mm; Product Range Harwin
84AC1684
Connector Housing, Rcpt, 10Pos, 1.25Mm; Product Range Harwin 84AC1684
CONNECTOR HOUSING, RCPT, 10POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AC1684
Product Name Connector Housing, Rcpt, 10Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details