Female Double Row Crimp Connector Housing - 6 (3+3) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with extended lugs for rear panel mount. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness.
Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series.
For complete pin numbering or pin out information, see Component Specification C125XX.
Harwin Plc
Done
Request a Quote
Email Supplier
Datasheet
Description
Female Double Row Crimp Connector Housing - 6 (3+3) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with extended lugs for rear panel mount. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness.
Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series.
For complete pin numbering or pin out information, see Component Specification C125XX.
3+3 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount
G125-2240696F5
3+3 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount
G125-2240696F5
Female Double Row Crimp Connector Housing - 6 (3+3) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with extended lugs for rear panel mount. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness.
Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series.
For complete pin numbering or pin out information, see Component Specification C125XX.
Female Double Row Crimp Connector Housing - 6 (3+3) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with extended lugs for rear panel mount. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness.
Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series.
For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
IC Interconnect Components
Product Number
G125-2240696F5
Product Name
3+3 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount