HARWIN Conn Housing, Rcpt, 12Pos, 2Row, 1.25Mm; Product Range Harwin G125-2041296L0

Description
CONN HOUSING, RCPT, 12POS, 2ROW, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts; Contact Material:Copper Alloy; No. of Contacts:12Contacts RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 12POS, 2ROW, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts; Contact Material:Copper Alloy; No. of Contacts:12Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 12Pos, 2Row, 1.25Mm; Product Range Harwin - 61X9571 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 12Pos, 2Row, 1.25Mm; Product Range Harwin
61X9571
Conn Housing, Rcpt, 12Pos, 2Row, 1.25Mm; Product Range Harwin 61X9571
CONN HOUSING, RCPT, 12POS, 2ROW, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts; Contact Material:Copper Alloy; No. of Contacts:12Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 12POS, 2ROW, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts; Contact Material:Copper Alloy; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61X9571
Product Name Conn Housing, Rcpt, 12Pos, 2Row, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details