HARWIN Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Product Range Harwin G125-2040696L0

Description
CONNECTOR, RCPT, 6POS, 2ROW, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 6POS, 2ROW, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Product Range Harwin - 56AC5638 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Product Range Harwin
56AC5638
Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Product Range Harwin 56AC5638
CONNECTOR, RCPT, 6POS, 2ROW, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 1.25MM; Product Range:G125 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.25mm; For Use With:G125 Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56AC5638
Product Name Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details