HARWIN Contact, Pin, 32-28Awg, Crimp; Product Range Harwin G125-1020005

Description
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Gecko G125 Series Housing Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Current RoHS Compliant: Yes
Description
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Gecko G125 Series Housing Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 32-28Awg, Crimp; Product Range Harwin - 61X9570 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 32-28Awg, Crimp; Product Range Harwin
61X9570
Contact, Pin, 32-28Awg, Crimp; Product Range Harwin 61X9570
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Gecko G125 Series Housing Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Current RoHS Compliant: Yes

CONTACT, PIN, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Gecko G125 Series Housing Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61X9570
Product Name Contact, Pin, 32-28Awg, Crimp; Product Range Harwin
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-244-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Brush Assemblies, Plunger Type - 1913-1 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details