HARWIN Contact, Socket, 32-28Awg, Crimp; Product Range Harwin G125-0020005

Description
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Harwin Gecko G125 Series Housing Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Harwin Gecko G125 Series Housing Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 32-28Awg, Crimp; Product Range Harwin - 61X9568 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32-28Awg, Crimp; Product Range Harwin
61X9568
Contact, Socket, 32-28Awg, Crimp; Product Range Harwin 61X9568
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Harwin Gecko G125 Series Housing Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Harwin Gecko G125 Series Housing Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61X9568
Product Name Contact, Socket, 32-28Awg, Crimp; Product Range Harwin
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire Coil
View Details