Harwin Plc 14 Pos. Female SIL Vertical Wire Wrap IC Strip D01-9951442

Description
IC 3-Level Wire Wrap Socket Strip – 14 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for a Ø0.40-0.56mm mating pin.
Datasheet
Description
IC 3-Level Wire Wrap Socket Strip – 14 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for a Ø0.40-0.56mm mating pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14 Pos. Female SIL Vertical Wire Wrap IC Strip - D01-9951442 - Harwin Plc
Portsmouth, United Kingdom
14 Pos. Female SIL Vertical Wire Wrap IC Strip
D01-9951442
14 Pos. Female SIL Vertical Wire Wrap IC Strip D01-9951442
IC 3-Level Wire Wrap Socket Strip – 14 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for a Ø0.40-0.56mm mating pin.
  • IC 3-Level Wire Wrap Socket Strip – 14 x contacts in a single row.
  • Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip.
  • Suitable for a Ø0.40-0.56mm mating pin.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number D01-9951442
Product Name 14 Pos. Female SIL Vertical Wire Wrap IC Strip
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 1 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145891-1632K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details