HARWIN Female Vertical Throughboard Ø0.50mm Contact, 20 per carrier D01-9902005

Description
Strip of 20 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet
Description
Strip of 20 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical Throughboard Ø0.50mm Contact, 20 per carrier - D01-9902005 - Harwin Plc
Portsmouth, United Kingdom
Female Vertical Throughboard Ø0.50mm Contact, 20 per carrier
D01-9902005
Female Vertical Throughboard Ø0.50mm Contact, 20 per carrier D01-9902005
Strip of 20 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
  • Strip of 20 Sub-Miniature H3153-05 sockets on a metal carrier comb.
  • Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip.
  • Sockets suitable for a Ø0.46-0.51mm mating pin.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number D01-9902005
Product Name Female Vertical Throughboard Ø0.50mm Contact, 20 per carrier
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
PCB Headers & Receptacles - 1-2307834-2 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details