HARWIN Female Vertical Throughboard Ø0.50mm Contact, 8 per carrier D01-9900805

Description
Strip of 8 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet
Description
Strip of 8 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical Throughboard Ø0.50mm Contact, 8 per carrier - D01-9900805 - Harwin Plc
Portsmouth, United Kingdom
Female Vertical Throughboard Ø0.50mm Contact, 8 per carrier
D01-9900805
Female Vertical Throughboard Ø0.50mm Contact, 8 per carrier D01-9900805
Strip of 8 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
  • Strip of 8 Sub-Miniature H3153-05 sockets on a metal carrier comb.
  • Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip.
  • Sockets suitable for a Ø0.46-0.51mm mating pin.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number D01-9900805
Product Name Female Vertical Throughboard Ø0.50mm Contact, 8 per carrier
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din 41612 Connector, Header, 31Pos; Product Range Amphenol Communications Solutions - 06M1037 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Insulated Tip Jack-Blue - 6023 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details