HARWIN Female Vertical Throughboard Ø0.50mm Contact, 4 per carrier D01-9900405

Description
Strip of 4 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet
Description
Strip of 4 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical Throughboard Ø0.50mm Contact, 4 per carrier - D01-9900405 - Harwin Plc
Portsmouth, United Kingdom
Female Vertical Throughboard Ø0.50mm Contact, 4 per carrier
D01-9900405
Female Vertical Throughboard Ø0.50mm Contact, 4 per carrier D01-9900405
Strip of 4 Sub-Miniature H3153-05 sockets on a metal carrier comb. Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
  • Strip of 4 Sub-Miniature H3153-05 sockets on a metal carrier comb.
  • Gold finish on contact area and termination. 2.54mm (0.1″) pitch on strip.
  • Sockets suitable for a Ø0.46-0.51mm mating pin.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number D01-9900405
Product Name Female Vertical Throughboard Ø0.50mm Contact, 4 per carrier
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1230975-98414-G06-12ULF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details