HARWIN Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier D01-9840501

Description
Strip of 5 Sub-Miniature H3155-01 Sockets on a metal carrier comb. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet
Description
Strip of 5 Sub-Miniature H3155-01 Sockets on a metal carrier comb. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier - D01-9840501 - Harwin Plc
Portsmouth, United Kingdom
Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier
D01-9840501
Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier D01-9840501
Strip of 5 Sub-Miniature H3155-01 Sockets on a metal carrier comb. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm mating pin.
  • Strip of 5 Sub-Miniature H3155-01 Sockets on a metal carrier comb.
  • Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip.
  • Sockets suitable for a Ø0.46-0.51mm mating pin.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number D01-9840501
Product Name Female Vertical Throughboard Ø0.50mm Contact, 5 per carrier
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102589-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details