Biochrom, Ltd. Biochrom Anthos Fluido 2 Microplate Washer

Description
Flexible microplate washer for 96 or 384-well plates Wide choice of washing options and programs providing maximum application options Low noise, pressure-free aspiration and dispensing pumps Auto rinse function preventing liquid path clogging Automated washer to save time manually washing microplates The Biochrom Anthos Fluido 2 Microplate Washer is a top-loading instrument ideal for both absorbance and luminescence microplate-based assays. The liquid handling and dispensing capability along with software control give optimal washing performance and ease of use. Both 8 and 12-channel manifolds are available for use with 96-well plates and 16-way manifolds for 384-well plates. Upto 4 different liquid lines can be used allowing flexible configurations e.g. 3 wash and 1 rinse or 4 different wash solutions. The Biochrom Anthos Fluido 2 Microplate Washer is configurable to a range of microplate formats to maximise flexibility in assay usage. Upto 8 cycles can be incorporated into each cycle, plus 20 different wash cycles can be defined including; bottom and overflow washing options, adjustable dispense volume and speed, adjustable aspiration speed and time, and adjustable soak time. Washing procedures can be performed over the whole plate or be limited to a few strips of wells. Efficient washing is achieved by cross-wise aspiration minimising the residual volume in the wells. Three modes of shaking are available to mix solutions. The instrument mechanics consist of a vacuum-free and pressure-free system with quiet pumps, meaning that no special bottles are required. A number of safety features have been incorporated into the instrument: an emergency stop function will stop the instrument running and prevent damage to the microplate, a hinged transparent plastic shield provides aerosol protection from the samples during washing, and optional liquid level warnings and liquid level sensors.
Description
Flexible microplate washer for 96 or 384-well plates Wide choice of washing options and programs providing maximum application options Low noise, pressure-free aspiration and dispensing pumps Auto rinse function preventing liquid path clogging Automated washer to save time manually washing microplates The Biochrom Anthos Fluido 2 Microplate Washer is a top-loading instrument ideal for both absorbance and luminescence microplate-based assays. The liquid handling and dispensing capability along with software control give optimal washing performance and ease of use. Both 8 and 12-channel manifolds are available for use with 96-well plates and 16-way manifolds for 384-well plates. Upto 4 different liquid lines can be used allowing flexible configurations e.g. 3 wash and 1 rinse or 4 different wash solutions. The Biochrom Anthos Fluido 2 Microplate Washer is configurable to a range of microplate formats to maximise flexibility in assay usage. Upto 8 cycles can be incorporated into each cycle, plus 20 different wash cycles can be defined including; bottom and overflow washing options, adjustable dispense volume and speed, adjustable aspiration speed and time, and adjustable soak time. Washing procedures can be performed over the whole plate or be limited to a few strips of wells. Efficient washing is achieved by cross-wise aspiration minimising the residual volume in the wells. Three modes of shaking are available to mix solutions. The instrument mechanics consist of a vacuum-free and pressure-free system with quiet pumps, meaning that no special bottles are required. A number of safety features have been incorporated into the instrument: an emergency stop function will stop the instrument running and prevent damage to the microplate, a hinged transparent plastic shield provides aerosol protection from the samples during washing, and optional liquid level warnings and liquid level sensors.

Suppliers

Company
Product
Description
Supplier Links
Biochrom Anthos Fluido 2 Microplate Washer -  - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Anthos Fluido 2 Microplate Washer
Biochrom Anthos Fluido 2 Microplate Washer
Flexible microplate washer for 96 or 384-well plates Wide choice of washing options and programs providing maximum application options Low noise, pressure-free aspiration and dispensing pumps Auto rinse function preventing liquid path clogging Automated washer to save time manually washing microplates The Biochrom Anthos Fluido 2 Microplate Washer is a top-loading instrument ideal for both absorbance and luminescence microplate-based assays. The liquid handling and dispensing capability along with software control give optimal washing performance and ease of use. Both 8 and 12-channel manifolds are available for use with 96-well plates and 16-way manifolds for 384-well plates. Upto 4 different liquid lines can be used allowing flexible configurations e.g. 3 wash and 1 rinse or 4 different wash solutions. The Biochrom Anthos Fluido 2 Microplate Washer is configurable to a range of microplate formats to maximise flexibility in assay usage. Upto 8 cycles can be incorporated into each cycle, plus 20 different wash cycles can be defined including; bottom and overflow washing options, adjustable dispense volume and speed, adjustable aspiration speed and time, and adjustable soak time. Washing procedures can be performed over the whole plate or be limited to a few strips of wells. Efficient washing is achieved by cross-wise aspiration minimising the residual volume in the wells. Three modes of shaking are available to mix solutions. The instrument mechanics consist of a vacuum-free and pressure-free system with quiet pumps, meaning that no special bottles are required. A number of safety features have been incorporated into the instrument: an emergency stop function will stop the instrument running and prevent damage to the microplate, a hinged transparent plastic shield provides aerosol protection from the samples during washing, and optional liquid level warnings and liquid level sensors.
  • Flexible microplate washer for 96 or 384-well plates
  • Wide choice of washing options and programs providing maximum application options
  • Low noise, pressure-free aspiration and dispensing pumps
  • Auto rinse function preventing liquid path clogging

Automated washer to save time manually washing microplates
The Biochrom Anthos Fluido 2 Microplate Washer is a top-loading instrument ideal for both absorbance and luminescence microplate-based assays. The liquid handling and dispensing capability along with software control give optimal washing performance and ease of use.

Both 8 and 12-channel manifolds are available for use with 96-well plates and 16-way manifolds for 384-well plates. Upto 4 different liquid lines can be used allowing flexible configurations e.g. 3 wash and 1 rinse or 4 different wash solutions.
The Biochrom Anthos Fluido 2 Microplate Washer is configurable to a range of microplate formats to maximise flexibility in assay usage.

Upto 8 cycles can be incorporated into each cycle, plus 20 different wash cycles can be defined including; bottom and overflow washing options, adjustable dispense volume and speed, adjustable aspiration speed and time, and adjustable soak time. Washing procedures can be performed over the whole plate or be limited to a few strips of wells. Efficient washing is achieved by cross-wise aspiration minimising the residual volume in the wells. Three modes of shaking are available to mix solutions.
The instrument mechanics consist of a vacuum-free and pressure-free system with quiet pumps, meaning that no special bottles are required.

A number of safety features have been incorporated into the instrument: an emergency stop function will stop the instrument running and prevent damage to the microplate, a hinged transparent plastic shield provides aerosol protection from the samples during washing, and optional liquid level warnings and liquid level sensors.

Supplier's Site

Technical Specifications

  Biochrom, Ltd.
Product Category Microplate Washers
Product Name Biochrom Anthos Fluido 2 Microplate Washer
Washing Configuration Plate; Strip
System Configuration Automated
Microplate Capacity 96; 384 (optional feature)
Manifold Type 8 and 12 way or 8 and 16 way
Features Aerosol Shield; Shaker; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Reagent Exchanger Automated Plate Washer - 844710A - Formulatrix, Inc.
Specs
System Configuration Automated
Dispense Precision 5 %
Dispense Volume 20 to ? µl (0.0012 to ? cubic inches)
View Details
Specs
Washing Configuration Plate
System Configuration Automated
View Details
 - Wellwash - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Washing Configuration Plate
Microplate Capacity 96
Features Aerosol Shield
View Details
Biochrom Asys Atlantis Microplate Washer -  - Biochrom, Ltd.
Specs
Washing Configuration Plate; Strip
System Configuration Automated
Microplate Capacity 96; 384 (optional feature)
View Details