7.5µF, 50µF Capacitor 2 Array 440V Radial, Can - QC Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3766-CAP-50/7.5/440R-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 7.5 microF |