50µF 440V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals 60000 Hrs @ 70°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3766-CAP-50/440-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Applications | Motors / Motor Starting |
| Features | Polarized |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 50 microF |