Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
HARTLAND CONTROLS
90342 -- RELAYS - POWER RELAYS, OVER 2 AMPS
Hartland Controls
Relays - Power Relays, Over 2 Amps
90342
Description
RELAY GEN PURPOSE DPDT 15A 240V
Description
RELAY GEN PURPOSE DPDT 15A 240V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Power Relays, Over 2 Amps
90342
Relays - Power Relays, Over 2 Amps
90342
RELAY GEN PURPOSE DPDT 15A 240V
RELAY GEN PURPOSE DPDT 15A 240V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
High Voltage Relays
Product Number
90342
Product Name
Relays - Power Relays, Over 2 Amps
Mounting
240VAC
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Power Relay, 3Pdt, 120Vac, Socket; Contact Configuration Te Connectivity
1393119-1
Specs
Features
Latching
Throw
Double Throw
AC Coil Voltage
120 volts
View Details
Finder S.p.A. con unico socio
Type 4C.02 - Relay interface modules 8A
4C0280240060SPA
Specs
Mounting
Socket or Plug-in Style
Throw
Double Throw
Approvals
EAC-1, IMQ-grande, CE-2, CSA, cRUus, VDE, ukca
View Details
2
suppliers
RS Components, Ltd.
Power Relays
2481655
Specs
DC Coil Voltage
24 volts
Approvals
RoHS
Operating Temp
-40 F (-40 C)
View Details
Aratas America LLC
Power Relay, Spst, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components
G2RL-1A4-E-CF DC24 BY OMB
Specs
Features
Latching
Poles
Single Pole (SP)
Throw
Single Throw
View Details