HARTING Inc. of North America Connector/Terminal/Pin HAN-16A-M

Description
DISCONTINUED BY MANUFACTURER, POWER CONNECTOR [MALE], HEAVY DUTY, # OF CONTACTS / PINS: 16, VOLTAGE RATING: 250V, CURRENT RATING: 16A, TERMINATION STYLE: SCREW, OPERATING TEMPERATURE RANGE: -40*C - +125*C, WIRE GAUGE RANGE: 14-17 AWG. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER CONNECTOR [MALE], HEAVY DUTY, # OF CONTACTS / PINS: 16, VOLTAGE RATING: 250V, CURRENT RATING: 16A, TERMINATION STYLE: SCREW, OPERATING TEMPERATURE RANGE: -40*C - +125*C, WIRE GAUGE RANGE: 14-17 AWG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 46052571 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
46052571
Connector/Terminal/Pin 46052571
DISCONTINUED BY MANUFACTURER, POWER CONNECTOR [MALE], HEAVY DUTY, # OF CONTACTS / PINS: 16, VOLTAGE RATING: 250V, CURRENT RATING: 16A, TERMINATION STYLE: SCREW, OPERATING TEMPERATURE RANGE: -40*C - +125*C, WIRE GAUGE RANGE: 14-17 AWG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER CONNECTOR [MALE], HEAVY DUTY, # OF CONTACTS / PINS: 16, VOLTAGE RATING: 250V, CURRENT RATING: 16A, TERMINATION STYLE: SCREW, OPERATING TEMPERATURE RANGE: -40*C - +125*C, WIRE GAUGE RANGE: 14-17 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
HARTING Components HAN-16A-M

HARTING Components HAN-16A-M

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 46052571
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details