HARTING Inc. of North America Power Connectors 9990000915

Description
Han-Eco 16A Punch Unit
Request a Quote
Description
Han-Eco 16A Punch Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09990000915 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09990000915
Power Connectors 09990000915
Han-Eco 16A Punch Unit

Han-Eco 16A Punch Unit

Buy Now
Han-Eco 16A Punch Unit Harting - 37AC2008 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 16A Punch Unit Harting
37AC2008
Han-Eco 16A Punch Unit Harting 37AC2008
HAN-ECO 16A PUNCH UNIT

HAN-ECO 16A PUNCH UNIT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09990000915 37AC2008
Product Name Power Connectors Han-Eco 16A Punch Unit Harting
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details