Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE, CABLE, AND CONNECTOR TOOLS
HARTING INC. OF NORTH AMERICA
9990000623 -- TOOL CRIMPING 0.50 - 1.50 MM INDIVIDUALCONTACTS
HARTING Inc. of North America
Tool Crimping 0.50 - 1.50 mm Individualcontacts
9990000623
Description
Crimping Tool with 0.50 - 1.50 mmâ² Wire Size
Allied Electronics, Inc.
Done
Description
Crimping Tool with 0.50 - 1.50 mmâ² Wire Size
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Tool Crimping 0.50 - 1.50 mm Individualcontacts
70070088
Tool Crimping 0.50 - 1.50 mm Individualcontacts
70070088
Crimping Tool with 0.50 - 1.50 mmâ² Wire Size
Crimping Tool with 0.50 - 1.50 mm² Wire Size
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Wire, Cable, and Connector Tools
Product Number
70070088
Product Name
Tool Crimping 0.50 - 1.50 mm Individualcontacts
Tool Type
Crimper
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Connector Tooling Rohs Compliant Anderson Power Products
1354
Specs
Tool Type
Crimper
Form Factor
Handheld
View Details
Amphenol Communications Solutions
Crimpers, Applicators, Presses
10159387-001
Specs
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Terminals
View Details
3
suppliers
RS Components, Ltd.
Crimp Tools
533038
Specs
Tool Type
Crimper
Form Factor
Handheld
View Details
Harwin Plc
M80-5C14405MU
Specs
Tool Type
Crimper
View Details