Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE, CABLE, AND CONNECTOR TOOLS
HARTING INC. OF NORTH AMERICA
9990000622 -- TOOL CRIMPING 0.14 - 0.56 MM INDIVIDUALCONTACTS
HARTING Inc. of North America
Tool Crimping 0.14 - 0.56 mm Individualcontacts
9990000622
Description
Crimping Tool with 0.14 - 0.56 mmâ² Wire Size
Allied Electronics, Inc.
Done
Description
Crimping Tool with 0.14 - 0.56 mmâ² Wire Size
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Tool Crimping 0.14 - 0.56 mm Individualcontacts
70070087
Tool Crimping 0.14 - 0.56 mm Individualcontacts
70070087
Crimping Tool with 0.14 - 0.56 mmâ² Wire Size
Crimping Tool with 0.14 - 0.56 mm² Wire Size
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Wire, Cable, and Connector Tools
Product Number
70070087
Product Name
Tool Crimping 0.14 - 0.56 mm Individualcontacts
Tool Type
Crimper
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
1304G13 Crimp Locator for 1387G2 Pneumatic Tool
1304G13
Specs
Tool Type
Crimper
Technology
Pneumatic Tool
View Details
WAGO
Cable stripper
206-1441
Specs
Tool Type
Stripper
View Details
2
suppliers
MPF Products, INC.
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female)
A4109-1-CT
Specs
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details
RS Components, Ltd.
Crimping Dies
2431612
Specs
Tool Type
Crimper
Form Factor
Handheld
View Details