HARTING Inc. of North America Tool Crimping 0.09 - 0.25 mm Individualcontacts 9990000621

Description
Crimping Tool with 0.09 - 0.25 mmâ² Wire Size
Description
Crimping Tool with 0.09 - 0.25 mmâ² Wire Size

Suppliers

Company
Product
Description
Supplier Links
Tool Crimping 0.09 - 0.25 mm Individualcontacts - 70070086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool Crimping 0.09 - 0.25 mm Individualcontacts
70070086
Tool Crimping 0.09 - 0.25 mm Individualcontacts 70070086
Crimping Tool with 0.09 - 0.25 mmâ² Wire Size

Crimping Tool with 0.09 - 0.25 mm² Wire Size

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 70070086
Product Name Tool Crimping 0.09 - 0.25 mm Individualcontacts
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707664-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
E-clip Tool - Z80-300 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

Technology Hand Tools
View Details