HEXAGONAL SCREW DRIVER, 2MM; Overall Length:-; Hex Tip Size:2mm; Product Range:Han Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
HEXAGONAL SCREW DRIVER, SW2; Overall Length:-; Hex Tip Size:2mm; Product Range:Han Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 51AC2634 |
| Product Name | Hexagonal Screw Driver, 2Mm; Overall Length Harting |