The Insertion Tool is designed for use with Harting BC and har-bus® 64 series contacts. It facilitates the insertion of individual contacts, ensuring proper alignment and secure connections. The tool is compatible with various wire gauges, specifically for contacts FC 1 (0.14 - 0.25 mm¬=), FC 2 (0.25 - 0.56 mm¬=), and FC 3 (0.75 - 1.50 mm¬=). A locator is included with the tool to assist in the insertion process. This product is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this tool for efficient handling of Harting contacts in their applications.
INSERTION TOOL; For Use With:BC, Harbus 64 Series Contacts; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C3602 |
| Product Name | Insertion Tool; For Use With Harting |