HARTING Inc. of North America Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting 9930010304

Description
HOUSING, BULKHEAD, 1 LEVER, RED; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOUSING, BULKHEAD, 1 LEVER, RED; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting - 23AJ5163 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting
23AJ5163
Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting 23AJ5163
HOUSING, BULKHEAD, 1 LEVER, RED; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes

HOUSING, BULKHEAD, 1 LEVER, RED; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AJ5163
Product Name Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details