HARTING Inc. of North America Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting 9930010302

Description
HOUSING, BULKHEAD, 1 LEVER, RED; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOUSING, BULKHEAD, 1 LEVER, RED; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting - 23AJ5161 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting
23AJ5161
Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting 23AJ5161
HOUSING, BULKHEAD, 1 LEVER, RED; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes

HOUSING, BULKHEAD, 1 LEVER, RED; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AJ5161
Product Name Housing, Bulkhead, 1 Lever, Red; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details