HARTING Inc. of North America Heavy Duty Hood, 1 Lever, Screw, Blk; Heavy Duty Connector Type Harting 9930010101

Description
HEAVY DUTY HOOD, 1 LEVER, SCREW, BLK; Heavy Duty Connector Type:Hood; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, 1 LEVER, SCREW, BLK; Heavy Duty Connector Type:Hood; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, 1 Lever, Screw, Blk; Heavy Duty Connector Type Harting - 23AJ5158 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, 1 Lever, Screw, Blk; Heavy Duty Connector Type Harting
23AJ5158
Heavy Duty Hood, 1 Lever, Screw, Blk; Heavy Duty Connector Type Harting 23AJ5158
HEAVY DUTY HOOD, 1 LEVER, SCREW, BLK; Heavy Duty Connector Type:Hood; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOOD, 1 LEVER, SCREW, BLK; Heavy Duty Connector Type:Hood; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han S Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AJ5158
Product Name Heavy Duty Hood, 1 Lever, Screw, Blk; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details