HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 0 Awg; Product Range Harting 9930006264

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 0 AWG; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:0AWG; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 0 AWG; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:0AWG; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 0 Awg; Product Range Harting - 23AJ5157 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 0 Awg; Product Range Harting
23AJ5157
Heavy Duty Contact, Socket, Crimp, 0 Awg; Product Range Harting 23AJ5157
HEAVY DUTY CONTACT, SOCKET, CRIMP, 0 AWG; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:0AWG; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 0 AWG; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:0AWG; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AJ5157
Product Name Heavy Duty Contact, Socket, Crimp, 0 Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-16-1222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details