HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting 9930006263

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting - 23AJ5156 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting
23AJ5156
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting 23AJ5156
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:Han S Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AJ5156
Product Name Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details