HARTING Inc. of North America Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting 9801150200

Description
HEAVY DUTY INSERT, RCPT, 7POS; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 7POS; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting - 65AC6869 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting
65AC6869
Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting 65AC6869
HEAVY DUTY INSERT, RCPT, 7POS; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 7POS; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AC6869
Product Name Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75826 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details