HARTING Inc. of North America Heavy Duty Insert, Plug, 7Pos; Product Range Harting 9800150100

Description
HEAVY DUTY INSERT, PLUG, 7POS; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 7POS; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 7Pos; Product Range Harting - 65AC6868 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 7Pos; Product Range Harting
65AC6868
Heavy Duty Insert, Plug, 7Pos; Product Range Harting 65AC6868
HEAVY DUTY INSERT, PLUG, 7POS; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 7POS; Product Range:Han-Modular Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AC6868
Product Name Heavy Duty Insert, Plug, 7Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Barrel Plugs with Flange - BPF280 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details