HARTING Inc. of North America Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting 9800000101

Description
HEAVY DUTY MODULE, PLUG, 5POS, 16AWG; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Cage Pin; Current Rating:500mA; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 5POS, 16AWG; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Cage Pin; Current Rating:500mA; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting - 67AC6067 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting
67AC6067
Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting 67AC6067
HEAVY DUTY MODULE, PLUG, 5POS, 16AWG; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Cage Pin; Current Rating:500mA; Wire Size AWG Max:16AWG RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 5POS, 16AWG; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Cage Pin; Current Rating:500mA; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67AC6067
Product Name Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100pcs M32x1.5 Battery Pack Protective Valve - MIV-32 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material PA6
NPT Thread 1 1/2" NPT; M32x1.5
View Details
Cable Gland Plugs - 2826946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG13
View Details
Center Pull Plugs with Wide Flanges - CPW.92/1.08 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details