HARTING Inc. of North America Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting 9800000100

Description
HEAVY DUTY MODULE, PLUG, 5POS, 16AWG; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Cage Pin; Current Rating:500mA; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 5POS, 16AWG; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Cage Pin; Current Rating:500mA; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting - 67AC6066 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting
67AC6066
Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting 67AC6066
HEAVY DUTY MODULE, PLUG, 5POS, 16AWG; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Cage Pin; Current Rating:500mA; Wire Size AWG Max:16AWG RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 5POS, 16AWG; Product Range:Han-Modular Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Cage Pin; Current Rating:500mA; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67AC6066
Product Name Heavy Duty Module, Plug, 5Pos, 16Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76001 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details