Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HARTING INC. OF NORTH AMERICA
9791962961 -- BACKPLANE CONNECTORS
HARTING Inc. of North America
Backplane Connectors
9791962961
Description
DIN SIGNAL CONNECTOR
Powell Electronics, Inc.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
DIN SIGNAL CONNECTOR
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09791962961
Backplane Connectors
09791962961
DIN SIGNAL CONNECTOR
DIN SIGNAL CONNECTOR
Buy Now
Newark, An Avnet Company
Chicago, IL, United States
Connectors Rohs Compliant Harting
93C8270
Connectors Rohs Compliant Harting
93C8270
Connectors RoHS Compliant: Yes
Connectors RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
09791962961
93C8270
Product Name
Backplane Connectors
Connectors Rohs Compliant Harting
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
kTB Solutions
PCB Connectors
NC2-FL4G-P
Specs
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Schaltbau GmbH
Schaltbau G42 - Modular Circular Connectors
Specs
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
MPF Products, INC.
MS Series Air-Side Connector, 7 Pins, 700 Volts, 23 Amps Per Pin, Accepts 0.092″ or 0.094″ Dia. Pins
A0135-1-CN
Specs
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent
1317G1-BK
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers