HARTING Inc. of North America Backplane Connectors 9734966801

Description
Harting DIN-Signal R096FS-3.0C1-2-clip
Request a Quote Datasheet
Description
Harting DIN-Signal R096FS-3.0C1-2-clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09734966801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09734966801
Backplane Connectors 09734966801
Harting DIN-Signal R096FS-3.0C1-2-clip

Harting DIN-Signal R096FS-3.0C1-2-clip

Buy Now
Din 41612 Pcb Connector Receptacle 96Way; Product Range Harting - 93B3012 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96Way; Product Range Harting
93B3012
Din 41612 Pcb Connector Receptacle 96Way; Product Range Harting 93B3012
DIN 41612 PCB CONNECTOR RECEPTACLE 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09734966801 93B3012
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 96Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details