HARTING Inc. of North America Backplane Connectors 9732967801

Description
DIN 41612 Connectors DIN-Signal R096FS-3
Request a Quote
Description
DIN 41612 Connectors DIN-Signal R096FS-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09732967801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09732967801
Backplane Connectors 09732967801
DIN 41612 Connectors DIN-Signal R096FS-3

DIN 41612 Connectors DIN-Signal R096FS-3

Buy Now
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting - 93C8247 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
93C8247
Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting 93C8247
CONN, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09732967801 93C8247
Product Name Backplane Connectors Conn, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details