DIN 41612 Connectors 64P 2A FEMALE R/A
Manufacturer: HARTING
Win Source Part Number: 1333146-09732646801
Category: Connectors, Interconnects>Backpl
Packaging: Bulk
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 64
Number of Rows: 3
Termination: Solder
Standard Package: 20
Mounting: Through Hole, Right Angle
Style: R
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9732646801,1195-2891
RoHS Status: ROHS3 Compliant
DIN 41612 PCB CONNECTOR RECEPTACLE 64WAY; Product Range:-; No. of Contacts:64Contacts;
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09732646801 | 1333146-09732646801 | 83F8417 |
| Product Name | Backplane Connectors | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Din 41612 Pcb Connector Receptacle 64Way; Product Range Harting |
| Connector Type | DIN Connector | DIN Connector |