HARTING Inc. of North America Backplane Connectors 9732326801

Description
Harting DIN-Signal R032FS-3.0C1-2
Request a Quote Datasheet
Description
Harting DIN-Signal R032FS-3.0C1-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09732326801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09732326801
Backplane Connectors 09732326801
Harting DIN-Signal R032FS-3.0C1-2

Harting DIN-Signal R032FS-3.0C1-2

Buy Now
Connector, Din 41612, Rcpt, 3Row; Product Range Harting - 93C8236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 3Row; Product Range Harting
93C8236
Connector, Din 41612, Rcpt, 3Row; Product Range Harting 93C8236
CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09732326801 93C8236
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin Daughtercard - 130-6282-15H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5E-3281-2A-ND - DigiKey
Aratas America LLC
Specs
Connector Type DIN Connector
Current Rating 2.0 amps
View Details
2 suppliers