HARTING Inc. of North America Backplane Connectors 9731966903

Description
DIN 41612 Connectors 96P 2A MALE STR SLD
Request a Quote Datasheet
Description
DIN 41612 Connectors 96P 2A MALE STR SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09731966903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09731966903
Backplane Connectors 09731966903
DIN 41612 Connectors 96P 2A MALE STR SLD

DIN 41612 Connectors 96P 2A MALE STR SLD

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09731966903
Backplane Connectors 09731966903
783-Signal R096MS-4,0C1-2

783-Signal R096MS-4,0C1-2

Buy Now
Connectors, Interconnects -Backplane Connectors- DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors- DIN 41612
Connectors, Interconnects -Backplane Connectors- DIN 41612
Manufacturer: HARTING Category: Connectors, Interconnects -Backplane Connectors- DIN 41612 Series: DIN 41612 Pitch: 0.100" (2.54mm) Package: Bulk Style: R Mounting Type: Panel Mount, Through Hole

Manufacturer: HARTING
Category: Connectors, Interconnects -Backplane Connectors- DIN 41612
Series: DIN 41612
Pitch: 0.100" (2.54mm)
Package: Bulk
Style: R
Mounting Type: Panel Mount, Through Hole

Buy Now Datasheet
DIN 41612 09731966903
CONN DIN HDR 96POS PNL MNT GOLD

CONN DIN HDR 96POS PNL MNT GOLD

Supplier's Site Datasheet
BackPlane Connector; 96; Male; Solder - 70070261 - Allied Electronics, Inc.
Fort Worth, TX, USA
BackPlane Connector; 96; Male; Solder
70070261
BackPlane Connector; 96; Male; Solder 70070261
96 Poles, Male Gender, Solder Termination, Connector

96 Poles, Male Gender, Solder Termination, Connector

Supplier's Site
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting - 96F2641 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting
96F2641
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting 96F2641
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09731966903 09731966903 70070261 96F2641
Product Name Backplane Connectors Connectors, Interconnects -Backplane Connectors- DIN 41612 DIN 41612 BackPlane Connector; 96; Male; Solder Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting
Connector Type DIN Connector DIN Connector DIN Connector
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin Daughtercard - 130-7282-15H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details