HARTING Inc. of North America Backplane Connectors 9731965531

Description
DIN 41612 Connectors DIN SIGNAL TYC/R SH
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN SIGNAL TYC/R SH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09731965531 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09731965531
Backplane Connectors 09731965531
DIN 41612 Connectors DIN SIGNAL TYC/R SH

DIN 41612 Connectors DIN SIGNAL TYC/R SH

Buy Now
Connector, Din 41612, Plug, 96Pos; Product Range Harting - 62M1930 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 96Pos; Product Range Harting
62M1930
Connector, Din 41612, Plug, 96Pos; Product Range Harting 62M1930
CONNECTOR, DIN 41612, PLUG, 96POS; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 96POS; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09731965531 62M1930
Product Name Backplane Connectors Connector, Din 41612, Plug, 96Pos; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details